Hubbell Electrical Products Rigid/EMT Conduit Connector 2124

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.81 INCH EMT CONDUIT USED ON 0.391 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.194 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.81 INCH EMT CONDUIT USED ON 0.391 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.194 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2124 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2124
Rigid/EMT Conduit Connector 2124
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.81 INCH EMT CONDUIT USED ON 0.391 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.194 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.81 INCH
  • EMT CONDUIT USED ON
  • 0.391 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1.194 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETETIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2124
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details