Hubbell Electrical Products Rigid/EMT Conduit Connector 2122-8

Description
SET SCREW TYPE STEEL MATERIAL 1.41 INCH EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL 1.41 INCH EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2122-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2122-8
Rigid/EMT Conduit Connector 2122-8
SET SCREW TYPE STEEL MATERIAL 1.41 INCH EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • STEEL MATERIAL
  • 1.41 INCH
  • EMT CONDUIT USED ON
  • UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2122-8
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details