Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2102-8

Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2102-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2102-8
Armored Cable/Flex Conduit Connector 2102-8
STRAIGHT TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
  • STRAIGHT TYPE
  • MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2102-8
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details