Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2101

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 1-1/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 12/32 INCH THROAT INNER DIAMETER 0.345 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 1-1/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 12/32 INCH THROAT INNER DIAMETER 0.345 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2101 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2101
Armored Cable/Flex Conduit Connector 2101
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 1-1/16 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 12/32 INCH THROAT INNER DIAMETER 0.345 INCH USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/16 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 12/32 INCH
  • THROAT INNER DIAMETER 0.345 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2101
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details