Hubbell Wiring Device-Kellems GFCI Duplex Receptacle 2097-IGTRO

Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;
Datasheet
Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 2097-IGTRO - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Duplex Receptacle
2097-IGTRO
GFCI Duplex Receptacle 2097-IGTRO
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;

DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ORANGE COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 2097-IGTRO
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6796-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details