Hubbell Electrical Products Rigid/EMT Conduit Connector 2073

Description
90 DEG COMPRESSION TYPE MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514-B APPROVAL 1-3/8 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
90 DEG COMPRESSION TYPE MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514-B APPROVAL 1-3/8 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2073 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2073
Rigid/EMT Conduit Connector 2073
90 DEG COMPRESSION TYPE MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 9/16 INCH THREAD LENGTH UL 514-B APPROVAL 1-3/8 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • 90 DEG COMPRESSION TYPE
  • MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 9/16 INCH THREAD LENGTH
  • UL 514-B APPROVAL
  • 1-3/8 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2073
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details