Hubbell Electrical Products Rigid/EMT Conduit Connector 2072

Description
COMPRESSION, 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B APPROVAL 1-1/8 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION, 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B APPROVAL 1-1/8 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2072 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2072
Rigid/EMT Conduit Connector 2072
COMPRESSION, 90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH UL 514B APPROVAL 1-1/8 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • COMPRESSION, 90 DEGREE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 1/2 INCH THREAD LENGTH
  • UL 514B APPROVAL
  • 1-1/8 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2072
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details