Hubbell Wiring Device-Kellems Power Interrupting Receptacle 20443-N

Description
SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 480 VAC 30 AMPERE RATING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 480 VAC 30 AMPERE RATING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 20443-N - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Receptacle
20443-N
Power Interrupting Receptacle 20443-N
SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 480 VAC 30 AMPERE RATING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

SINGLE TYPE; NON-METALLIC MATERIAL; 4 WIRE(S); UL 498 APPROVAL; 3 POLE(S); 480 VAC 30 AMPERE RATING; TURNLOK[R] BRAND; OVERALL DIMENSION 1.938 INCH W X 1.813 INCH D X 3.281 INCH H; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 20443-N
Product Name Power Interrupting Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 207486-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C13 Three Position Snap-in Outlet with Solder Terminals - 742W-15/12 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Heavy Duty Power Connectors - 403067 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details