Hubbell Wiring Device-Kellems Support Sling, 18", Ss Hubbell Wiring Devices 20412005

Description
SUPPORT SLING, 18", SS
Description
SUPPORT SLING, 18", SS

Suppliers

Company
Product
Description
Supplier Links
Support Sling, 18
Chicago, IL, United States
Support Sling, 18", Ss Hubbell Wiring Devices
94AC9604
Support Sling, 18", Ss Hubbell Wiring Devices 94AC9604
SUPPORT SLING, 18", SS

SUPPORT SLING, 18", SS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9604
Product Name Support Sling, 18", Ss Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details