Hubbell Electrical Products Rigid/EMT Conduit Coupling 2023US

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.92 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.08 INCH DIAMETER 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.92 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.08 INCH DIAMETER 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2023US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2023US
Rigid/EMT Conduit Coupling 2023US
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.92 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.08 INCH DIAMETER 125 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 1.92 INCH
  • EMT CONDUIT USED ON
  • UL C22.2, UL (CANADA AND US) APPROVAL
  • 1.08 INCH DIAMETER
  • 125 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2023US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details