Hubbell Electrical Products Rigid/EMT Conduit Coupling 2023-8

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.92 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.08 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT SCREW SIZE #12-28NF
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.92 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.08 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT SCREW SIZE #12-28NF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2023-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2023-8
Rigid/EMT Conduit Coupling 2023-8
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.92 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 1.08 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT SCREW SIZE #12-28NF
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 1.92 INCH
  • EMT CONDUIT USED ON
  • UL C22.2, UL (CANADA AND US) APPROVAL
  • 1.08 INCH DIAMETER
  • 20 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • SCREW SIZE #12-28NF
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2023-8
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details