Hubbell Electrical Products Rigid/EMT Conduit Coupling 2022US

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.57 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.57 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2022US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2022US
Rigid/EMT Conduit Coupling 2022US
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1.57 INCH EMT CONDUIT USED ON UL C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 1.57 INCH
  • EMT CONDUIT USED ON
  • UL C22.2, UL (CANADA AND US) APPROVAL
  • 0.85 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2022US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details