Hubbell Electrical Products Rigid/EMT Conduit Connector 2006US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.275 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 1.78 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE SCREW SIZE 1/4 INCH-28 TPI
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.275 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 1.78 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE SCREW SIZE 1/4 INCH-28 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2006US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2006US
Rigid/EMT Conduit Connector 2006US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.275 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 1.78 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE SCREW SIZE 1/4 INCH-28 TPI
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.275 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • UL 514B C22.2, UL (CANADA AND US) APPROVAL
  • 1.78 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • SCREW SIZE 1/4 INCH-28 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2006US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details