Hubbell Electrical Products Rigid/EMT Conduit Connector 2006

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.275 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.78 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.275 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.78 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2006 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2006
Rigid/EMT Conduit Connector 2006
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.275 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.78 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.275 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1.78 INCH DIAMETER
  • 20 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETETIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2006
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details