Hubbell Electrical Products Rigid/EMT Conduit Connector 2004US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.391 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 1.194 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE SCREW SIZE #12-28 UNF
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.391 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 1.194 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE SCREW SIZE #12-28 UNF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2004US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2004US
Rigid/EMT Conduit Connector 2004US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.391 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 1.194 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE SCREW SIZE #12-28 UNF
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.75 INCH
  • EMT CONDUIT USED ON
  • 0.391 INCH THREAD LENGTH
  • UL 514B C22.2, UL (CANADA AND US) APPROVAL
  • 1.194 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • SCREW SIZE #12-28 UNF
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2004US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details