Hubbell Electrical Products Rigid/EMT Conduit Connector 2003-8

Description
SET SCREW TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2003-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2003-8
Rigid/EMT Conduit Connector 2003-8
SET SCREW TYPE STEEL MATERIAL EMT CONDUIT USED ON UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 20 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • SET SCREW TYPE
  • STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 20 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2003-8
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details