Hubbell Electrical Products Rigid/EMT Conduit Connector 2002US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.41 INCH EMT CONDUIT USED ON 0.374 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE THREAD SIZE 14 NPSM SCREW SIZE #12-28 UNF
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.41 INCH EMT CONDUIT USED ON 0.374 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE THREAD SIZE 14 NPSM SCREW SIZE #12-28 UNF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2002US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2002US
Rigid/EMT Conduit Connector 2002US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1.41 INCH EMT CONDUIT USED ON 0.374 INCH THREAD LENGTH UL 514B C22.2, UL (CANADA AND US) APPROVAL 0.85 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE THREAD SIZE 14 NPSM SCREW SIZE #12-28 UNF
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1.41 INCH
  • EMT CONDUIT USED ON
  • 0.374 INCH THREAD LENGTH
  • UL 514B C22.2, UL (CANADA AND US) APPROVAL
  • 0.85 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • THREAD SIZE 14 NPSM
  • SCREW SIZE #12-28 UNF
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2002US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details