Hubbell Incorporated Mechanical Multiple Cable Tap 1PLO42

Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) OFFSET ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 1.08 INCH L X 1.5 INCH W X 1.25 INCH H INSTALLATION TORQUE 120 LB-INCH HEX KEY SIZE 3/16 1PL MODEL
Datasheet
Description
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) OFFSET ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 1.08 INCH L X 1.5 INCH W X 1.25 INCH H INSTALLATION TORQUE 120 LB-INCH HEX KEY SIZE 3/16 1PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PLO42 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PLO42
Mechanical Multiple Cable Tap 1PLO42
8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) OFFSET ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 1.08 INCH L X 1.5 INCH W X 1.25 INCH H INSTALLATION TORQUE 120 LB-INCH HEX KEY SIZE 3/16 1PL MODEL
  • 8 AWG (ALUMINUM), 14 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 4 AWG (ALUMINUM), 4 AWG STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • OFFSET ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 1.08 INCH L X 1.5 INCH W X 1.25 INCH H
  • INSTALLATION TORQUE 120 LB-INCH
  • HEX KEY SIZE 3/16
  • 1PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PLO42
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Tab Terminals - HP-T4003-1L - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details