Hubbell Incorporated Mechanical Multiple Cable Tap 1PLD44

Description
8 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 4 PORT(S) UNITAP[TM] BRAND SIZE 1.95 INCH L X 1.5 INCH W X 1.25 INCH H TYPE 1PLD MODEL
Datasheet
Description
8 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 4 PORT(S) UNITAP[TM] BRAND SIZE 1.95 INCH L X 1.5 INCH W X 1.25 INCH H TYPE 1PLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PLD44 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PLD44
Mechanical Multiple Cable Tap 1PLD44
8 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY MATERIAL 4 PORT(S) UNITAP[TM] BRAND SIZE 1.95 INCH L X 1.5 INCH W X 1.25 INCH H TYPE 1PLD MODEL
  • 8 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY MATERIAL
  • 4 PORT(S)
  • UNITAP[TM] BRAND
  • SIZE 1.95 INCH L X 1.5 INCH W X 1.25 INCH H
  • TYPE 1PLD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PLD44
Product Name Mechanical Multiple Cable Tap
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2401.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details