Hubbell Incorporated Mechanical Multiple Cable Tap 1PL3502

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.22 INCH L X 2.32 INCH W X 2.5 INCH H INSTALLATION TORQUE 275 LB-INCH HEX KEY SIZE 5/16 INCH TYPE 1PL MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.22 INCH L X 2.32 INCH W X 2.5 INCH H INSTALLATION TORQUE 275 LB-INCH HEX KEY SIZE 5/16 INCH TYPE 1PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PL3502 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PL3502
Mechanical Multiple Cable Tap 1PL3502
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 2 PORT(S) 1-SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SIZE 2.22 INCH L X 2.32 INCH W X 2.5 INCH H INSTALLATION TORQUE 275 LB-INCH HEX KEY SIZE 5/16 INCH TYPE 1PL MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 350 KCMIL (ALUMINUM), 350 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 2 PORT(S)
  • 1-SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SIZE 2.22 INCH L X 2.32 INCH W X 2.5 INCH H
  • INSTALLATION TORQUE 275 LB-INCH
  • HEX KEY SIZE 5/16 INCH
  • TYPE 1PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PL3502
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Type 94.12 - PCB socket - 9412 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details