Hubbell Incorporated Mechanical Multiple Cable Tap 1PL2508

Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 8 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 7.66 INCH L X 2.07 INCH W X 2.13 INCH H HEX KEY SIZE 5/16 1PL MODEL
Datasheet
Description
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 8 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 7.66 INCH L X 2.07 INCH W X 2.13 INCH H HEX KEY SIZE 5/16 1PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - 1PL2508 - Hubbell Incorporated
Orange, CT, USA
Mechanical Multiple Cable Tap
1PL2508
Mechanical Multiple Cable Tap 1PL2508
8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B APPROVAL 600 V VOLTAGE RATING PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL 8 PORT(S) 1 SIDE ENTRY CABLE ENTRY UNITAP[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C SIZE 7.66 INCH L X 2.07 INCH W X 2.13 INCH H HEX KEY SIZE 5/16 1PL MODEL
  • 8 AWG (ALUMINUM), 10 AWG STRANDED (COPPER) MIN. CONDUCTOR SIZE
  • 250 KCMIL (ALUMINUM), 250 KCMIL STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL COVERED AL6061-T6 ALUMINUM BODY MATERIAL
  • 8 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • UNITAP[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 7.66 INCH L X 2.07 INCH W X 2.13 INCH H
  • HEX KEY SIZE 5/16
  • 1PL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number 1PL2508
Product Name Mechanical Multiple Cable Tap
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 90.83 - Screw terminal (Box clamp) socket - 9083 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Jelly Beans Multi-Colored Barrier Blocks - JB6 - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Termination Options Spring Clamp
Features Color Options
View Details