Hubbell Electrical Products Rigid/EMT Conduit Connector 1993

Description
INDENTER TYPE STEEL MATERIAL 1-21/32 INCH EMT CONDUIT USED ON 25/64 INCH THREAD LENGTH 1-1/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet
Description
INDENTER TYPE STEEL MATERIAL 1-21/32 INCH EMT CONDUIT USED ON 25/64 INCH THREAD LENGTH 1-1/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1993 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1993
Rigid/EMT Conduit Connector 1993
INDENTER TYPE STEEL MATERIAL 1-21/32 INCH EMT CONDUIT USED ON 25/64 INCH THREAD LENGTH 1-1/64 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
  • INDENTER TYPE
  • STEEL MATERIAL
  • 1-21/32 INCH
  • EMT CONDUIT USED ON
  • 25/64 INCH THREAD LENGTH
  • 1-1/64 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1993
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details