Hubbell Electrical Products Rigid/EMT Conduit Connector 1992

Description
INDENTER TYPE STEEL MATERIAL 1-1/2 INCH EMT CONDUIT USED ON 11/32 INCH THREAD LENGTH 13/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet
Description
INDENTER TYPE STEEL MATERIAL 1-1/2 INCH EMT CONDUIT USED ON 11/32 INCH THREAD LENGTH 13/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1992 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1992
Rigid/EMT Conduit Connector 1992
INDENTER TYPE STEEL MATERIAL 1-1/2 INCH EMT CONDUIT USED ON 11/32 INCH THREAD LENGTH 13/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE
  • INDENTER TYPE
  • STEEL MATERIAL
  • 1-1/2 INCH
  • EMT CONDUIT USED ON
  • 11/32 INCH THREAD LENGTH
  • 13/16 INCH DIAMETER
  • 500 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1992
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 4711344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details