Hubbell Electrical Products Rigid/EMT Conduit Coupling 1983

Description
INDENTER TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2-1/4 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1-1/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
INDENTER TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2-1/4 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1-1/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1983 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1983
Rigid/EMT Conduit Coupling 1983
INDENTER TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2-1/4 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 1-1/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT
  • INDENTER TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 2-1/4 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 1-1/32 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1983
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details