Hubbell Electrical Products Rigid/EMT Conduit Coupling 1982

Description
INDENTER TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
INDENTER TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1982 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1982
Rigid/EMT Conduit Coupling 1982
INDENTER TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • INDENTER TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 2 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 3/16 INCH DIAMETER
  • 500 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1982
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details