Hubbell Electrical Products Rigid/EMT Conduit Combination Coupling 1942

Description
MALLEABLE IRON MATERIAL 1-7/64 INCH DIA X 1-3/4 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE HUBBELL. BRAND WIDTH ACROSS FLAT 1-1/2 INCH 194 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1-7/64 INCH DIA X 1-3/4 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE HUBBELL. BRAND WIDTH ACROSS FLAT 1-1/2 INCH 194 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 1942 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Combination Coupling
1942
Rigid/EMT Conduit Combination Coupling 1942
MALLEABLE IRON MATERIAL 1-7/64 INCH DIA X 1-3/4 INCH L SIZE EMT/FLEXIBLE CONDUIT USED ON COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE HUBBELL. BRAND WIDTH ACROSS FLAT 1-1/2 INCH 194 MODEL
  • MALLEABLE IRON MATERIAL
  • 1-7/64 INCH DIA X 1-3/4 INCH L SIZE
  • EMT/FLEXIBLE CONDUIT USED ON
  • COMPRESSION EMT TO SQUEEZE FLEXIBLE CONDUIT INSTALLATION
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • HUBBELL. BRAND
  • WIDTH ACROSS FLAT 1-1/2 INCH
  • 194 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1942
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details