Hubbell Electrical Products Masonry Box - Steel 192SM

Description
NON GANGABLE TYPE PRE GALVANIZED 0.625 INCH SHEET STEEL MATERIAL 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 1 1/2 INCH 1.5 DEPTH IN INCH 1 GANG(S) UL 514-A APPROVAL 21 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION RACO[R] BRAND WITH PIGTAIL DRAWN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN MOUNTING SURFACE STANDARD PACKAGE 50 WIDTH IN INCH - UOM IN
Datasheet
Description
NON GANGABLE TYPE PRE GALVANIZED 0.625 INCH SHEET STEEL MATERIAL 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 1 1/2 INCH 1.5 DEPTH IN INCH 1 GANG(S) UL 514-A APPROVAL 21 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION RACO[R] BRAND WITH PIGTAIL DRAWN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN MOUNTING SURFACE STANDARD PACKAGE 50 WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Box - Steel - 192SM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Masonry Box - Steel
192SM
Masonry Box - Steel 192SM
NON GANGABLE TYPE PRE GALVANIZED 0.625 INCH SHEET STEEL MATERIAL 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 1 1/2 INCH 1.5 DEPTH IN INCH 1 GANG(S) UL 514-A APPROVAL 21 CU INCH CAPACITY (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION RACO[R] BRAND WITH PIGTAIL DRAWN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN MOUNTING SURFACE STANDARD PACKAGE 50 WIDTH IN INCH - UOM IN
  • NON GANGABLE TYPE
  • PRE GALVANIZED 0.625 INCH SHEET STEEL MATERIAL
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 1 1/2 INCH
  • 1.5 DEPTH IN INCH
  • 1 GANG(S)
  • UL 514-A APPROVAL
  • 21 CU INCH CAPACITY
  • (2) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1/2 INCH CONDUIT SIDES, (4) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (4) BOTTOM, (12) SIDES KNOCKOUT LOCATION
  • RACO[R] BRAND
  • WITH PIGTAIL
  • DRAWN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • MOUNTING SURFACE
  • STANDARD PACKAGE 50
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 192SM
Product Name Masonry Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details