Hubbell Electrical Products Square Box - Steel 185

Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/4 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (10) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 15 KNOCKOUT(S) (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet
Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/4 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (10) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 15 KNOCKOUT(S) (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 185 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
185
Square Box - Steel 185
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/4 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 50 STANDARD PACKAGE 18 CU INCH CAPACITY (5) 1/2 INCH CONDUIT BOTTOM, (10) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 15 KNOCKOUT(S) (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
  • DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/4 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 50 STANDARD PACKAGE
  • 18 CU INCH CAPACITY
  • (5) 1/2 INCH CONDUIT BOTTOM, (10) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 15 KNOCKOUT(S)
  • (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 185
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details