Hubbell Electrical Products Rigid/EMT Conduit Coupling 1836

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 6-13/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5-3/4 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 6-13/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5-3/4 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1836 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1836
Rigid/EMT Conduit Coupling 1836
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 6-13/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 5-3/4 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL
  • 6-13/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 5-3/4 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1836
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details