Hubbell Electrical Products Rigid/EMT Conduit Coupling 1824

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 1-61/64 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 1-61/64 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1824 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1824
Rigid/EMT Conduit Coupling 1824
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL 1-61/64 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON/STEEL MATERIAL
  • 1-61/64 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-3/4 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1824
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 1240070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; Stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details