Hubbell Electrical Products Rigid/EMT Conduit Connector 1812

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 4-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-23/32 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 4-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-23/32 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1812 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1812
Rigid/EMT Conduit Connector 1812
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 4-5/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 4-23/32 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL
  • 4-5/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 4-23/32 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETETIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1812
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details