Hubbell Electrical Products Rigid/EMT Conduit Connector 1806

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1806 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1806
Rigid/EMT Conduit Connector 1806
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-15/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-3/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL
  • 1-15/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2-3/8 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETETIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1806
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details