Hubbell Electrical Products Rigid/EMT Conduit Connector 1805

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-55/64 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-5/32 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-55/64 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-5/32 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1805 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1805
Rigid/EMT Conduit Connector 1805
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL 1-55/64 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-5/32 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETETIGHT, CORROSION RESISTANT NON-INSULATED THROAT TYPE
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED STEEL/MALLEABLE IRON MATERIAL
  • 1-55/64 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2-5/32 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETETIGHT, CORROSION RESISTANT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1805
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details