Hubbell Electrical Products Rigid/EMT Conduit Connector 1763

Description
OFFSET SET SCREW TYPE DIE CAST ZINC MATERIAL 3-1/64 EMT CONDUIT USED ON 15/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-1/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
OFFSET SET SCREW TYPE DIE CAST ZINC MATERIAL 3-1/64 EMT CONDUIT USED ON 15/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-1/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 1763 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
1763
Rigid/EMT Conduit Connector 1763
OFFSET SET SCREW TYPE DIE CAST ZINC MATERIAL 3-1/64 EMT CONDUIT USED ON 15/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-1/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
  • OFFSET SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 3-1/64
  • EMT CONDUIT USED ON
  • 15/32 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 1-1/32 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1763
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 621095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Jack chain
Material Galvanised steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details