Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint 1723

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-9/32 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED MALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE THREAD LENGTH 9/16 INCH
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-9/32 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED MALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE THREAD LENGTH 9/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 1723 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
1723
Rigid/EMT Conduit Elbow Joint 1723
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-9/32 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED MALE/FEMALE INSTALLATION UL APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE THREAD LENGTH 9/16 INCH
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-9/32 INCH OD SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • THREAD LENGTH 9/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1723
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details