Hubbell Electrical Products Rigid/EMT Conduit Elbow Joint 1722

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED MALE/FEMALE INSTALLATION UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE HUBBELL. BRAND THREAD LENGTH 1/2 INCH
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED MALE/FEMALE INSTALLATION UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE HUBBELL. BRAND THREAD LENGTH 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 1722 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Elbow Joint
1722
Rigid/EMT Conduit Elbow Joint 1722
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-5/64 INCH OD SIZE RIGID CONDUIT IMC USED ON THREADED MALE/FEMALE INSTALLATION UL APPROVAL 50 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE HUBBELL. BRAND THREAD LENGTH 1/2 INCH
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-5/64 INCH OD SIZE
  • RIGID CONDUIT IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • HUBBELL. BRAND
  • THREAD LENGTH 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1722
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details