Hubbell Electrical Products Rigid/EMT Conduit Nipple 1672

Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1-7/16 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 40 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 3-51/64 INCH 16 MODEL
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1-7/16 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 40 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 3-51/64 INCH 16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1672 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
1672
Rigid/EMT Conduit Nipple 1672
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 1-7/16 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 40 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 3-51/64 INCH 16 MODEL
  • THREADED MALE/HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-7/16 INCH
  • CONDUIT BOX/PANEL USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 40 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • HUBBELL. BRAND
  • WIDTH ACROSS FLAT 3-51/64 INCH
  • 16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1672
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details