Hubbell Electrical Products Rigid/EMT Conduit Nipple 1665

Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 7/8 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 1-47/64 INCH 16 MODEL
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 7/8 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 1-47/64 INCH 16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1665 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Nipple
1665
Rigid/EMT Conduit Nipple 1665
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 7/8 INCH CONDUIT BOX/PANEL USED ON UL 514B, CSA C22.2 APPROVAL 250 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE HUBBELL. BRAND WIDTH ACROSS FLAT 1-47/64 INCH 16 MODEL
  • THREADED MALE/HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 7/8 INCH
  • CONDUIT BOX/PANEL USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 250 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • HUBBELL. BRAND
  • WIDTH ACROSS FLAT 1-47/64 INCH
  • 16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1665
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details