Hubbell Wiring Device-Kellems Plug/Receptacle 15W47H

Description
HUBBELL Electrical Products 15W47H
Datasheet
Description
HUBBELL Electrical Products 15W47H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
HUBBELL Electrical Products 15W47H

HUBBELL Electrical Products 15W47H

Supplier's Site
Electrical Ac Power Connector, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 50T8962 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, Receptacle, 15A; Connector Type Hubbell Wiring Devices
50T8962
Electrical Ac Power Connector, Receptacle, 15A; Connector Type Hubbell Wiring Devices 50T8962
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 15A; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 15A; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50T8962
Product Name Plug/Receptacle Electrical Ac Power Connector, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers