Hubbell Wiring Device-Kellems Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices 15W33H

Description
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 37T9643 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices
37T9643
Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices 37T9643
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No

ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37T9643
Product Name Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details