Hubbell Wiring Device-Kellems GFCI Duplex Receptacle 1597HGTRO

Description
DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL
Description
DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
GFCI Duplex Receptacle
1597HGTRO
GFCI Duplex Receptacle 1597HGTRO
DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL

DUPLEX WITH LED INDICATOR LIGHT, SELF TEST TYPE; NYLON (BODY/FACE) MATERIAL; ORANGE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POL

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1597HGTRO
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V Cont. European Splash Resistant Socket - 88010352 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2508593-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IP67 Watertight Angled Receptacle - F44.67A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details