Hubbell Wiring Device-Kellems GFCI Duplex Receptacle 1595-TRLACC4

Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING;
Datasheet
Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-TRLACC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Duplex Receptacle
1595-TRLACC4
GFCI Duplex Receptacle 1595-TRLACC4
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING;

DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), CUL, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1595-TRLACC4
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Specification
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details