Hubbell Wiring Device-Kellems GFCI Duplex Receptacle 1595-NTLBKCC4

Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK, SIDE WIRING; LIGHT OUTPUT IN 1 FT FCD 0.
Datasheet
Description
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK, SIDE WIRING; LIGHT OUTPUT IN 1 FT FCD 0.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - 1595-NTLBKCC4 - Hubbell Wiring Device-Kellems
Milford, CT, USA
GFCI Duplex Receptacle
1595-NTLBKCC4
GFCI Duplex Receptacle 1595-NTLBKCC4
DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK, SIDE WIRING; LIGHT OUTPUT IN 1 FT FCD 0.

DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498/943, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK, SIDE WIRING; LIGHT OUTPUT IN 1 FT FCD 0.

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1595-NTLBKCC4
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details