Hubbell Wiring Device-Kellems Straight Blade GFCI Plug 1594-CMM

Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-
Datasheet
Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade GFCI Plug
1594-CMM
Straight Blade GFCI Plug 1594-CMM
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-

RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; YELLOW COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; MANUAL RESET TYPE; APPLICABLE STANDARD NEMA WD-

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1594-CMM
Product Name Straight Blade GFCI Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2461454-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details