Hubbell Wiring Device-Kellems Straight Blade GFCI Plug 1594-CMA

Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W
Datasheet
Description
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - 1594-CMA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade GFCI Plug
1594-CMA
Straight Blade GFCI Plug 1594-CMA
RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W

RIGHT ANGLED TYPE; POLYCARBONATE MATERIAL; BLACK COLOR; 5-15P CONFIGURATION; UL 498/943, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 0.3 TO 0.46 INCH CORD SIZE; AUTOMATIC RESET TYPE; APPLICABLE STANDARD NEMA W

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 1594-CMA
Product Name Straight Blade GFCI Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details