Hubbell Electrical Products Rigid/EMT Conduit Coupling 1524

Description
THREADED 3-PIECE TYPE ELECTRO ZINC PLATED STEEL MATERIAL 4-17/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 8-1/16 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 6 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
Datasheet
Description
THREADED 3-PIECE TYPE ELECTRO ZINC PLATED STEEL MATERIAL 4-17/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 8-1/16 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 6 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1524 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1524
Rigid/EMT Conduit Coupling 1524
THREADED 3-PIECE TYPE ELECTRO ZINC PLATED STEEL MATERIAL 4-17/64 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 8-1/16 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 6 INCH TRADE SIZE CONCRETE-TIGHT THREAD SIZE 8 TPI
  • THREADED 3-PIECE TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 4-17/64 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL (CANADA AND US) APPROVAL
  • 8-1/16 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • THREAD SIZE 8 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1524
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details