Hubbell Electrical Products Rigid/EMT Conduit Coupling 1516

Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-15/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 5-3/4 INCH DIAMETER 2 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 8 TPI
Datasheet
Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-15/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 5-3/4 INCH DIAMETER 2 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 8 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1516 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1516
Rigid/EMT Conduit Coupling 1516
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-15/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 5-3/4 INCH DIAMETER 2 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 8 TPI
  • THREADED 3-PIECE TYPE
  • MALLEABLE IRON MATERIAL
  • 3-15/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL (CANADA AND US) APPROVAL
  • 5-3/4 INCH DIAMETER
  • 2 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
  • THREAD SIZE 8 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1516
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details