Hubbell Electrical Products Rigid/EMT Conduit Coupling 1512

Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 4-17/32 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 8 TPI
Datasheet
Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 4-17/32 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 8 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1512 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1512
Rigid/EMT Conduit Coupling 1512
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 3-3/8 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 4-17/32 INCH DIAMETER 4 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 8 TPI
  • THREADED 3-PIECE TYPE
  • MALLEABLE IRON MATERIAL
  • 3-3/8 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL (CANADA AND US) APPROVAL
  • 4-17/32 INCH DIAMETER
  • 4 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
  • THREAD SIZE 8 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1512
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 621095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Jack chain
Material Galvanised steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details