Hubbell Electrical Products Rigid/EMT Conduit Coupling 1508

Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-13/32 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 3-3/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-13/32 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 3-3/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1508 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1508
Rigid/EMT Conduit Coupling 1508
THREADED, 3-PIECE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-13/32 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 3-3/8 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • THREADED, 3-PIECE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-13/32 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 3-3/8 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1508
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details