Hubbell Electrical Products Rigid/EMT Conduit Coupling 1502

Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 1-3/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 1-7/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 14 TPI
Datasheet
Description
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 1-3/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 1-7/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 14 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1502 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
1502
Rigid/EMT Conduit Coupling 1502
THREADED 3-PIECE TYPE MALLEABLE IRON MATERIAL 1-3/32 INCH RIGID CONDUIT/IMC USED ON UL (CANADA AND US) APPROVAL 1-7/32 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND THREAD SIZE 14 TPI
  • THREADED 3-PIECE TYPE
  • MALLEABLE IRON MATERIAL
  • 1-3/32 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL (CANADA AND US) APPROVAL
  • 1-7/32 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
  • THREAD SIZE 14 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 1502
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details